Candy logo

Candy CKBC 3180 EE fridge-freezer Built-in 263 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17122
Info modified on:
27 May 2024, 12:13:34
Short summary description Candy CKBC 3180 EE fridge-freezer Built-in 263 L White:

Candy CKBC 3180 EE, 263 L, T, 42 dB, 3 kg/24h, White

Long summary description Candy CKBC 3180 EE fridge-freezer Built-in 263 L White:

Candy CKBC 3180 EE. Total net capacity: 263 L. Door hinge: Right. Climate class: T, Noise level: 42 dB. Fridge net capacity: 203 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 60 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 222 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.