Candy logo

Candy CFO 155 E combi-fridge Freestanding Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16249
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CFO 155 E combi-fridge Freestanding Stainless steel:

Candy CFO 155 E, Freestanding, Stainless steel

Long summary description Candy CFO 155 E combi-fridge Freestanding Stainless steel:

Candy CFO 155 E. Appliance placement: Freestanding, Product color: Stainless steel, Door hinge: Right. Total gross capacity: 150 L. Fridge net capacity: 100 L. Freezer net capacity: 15 L, Star rating: *. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.