Candy logo

Candy CFBC 3150 A fridge-freezer Built-in White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32308
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CFBC 3150 A fridge-freezer Built-in White:

Candy CFBC 3150 A, N-ST, White

Long summary description Candy CFBC 3150 A fridge-freezer Built-in White:

Candy CFBC 3150 A. Door hinge: Right. Climate class: N-ST. Fridge net capacity: 203 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 60 L. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.