Candy logo

Candy CCODS 5142 WH combi-fridge Freestanding 234 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20600
Info modified on:
27 May 2024, 11:52:26
Short summary description Candy CCODS 5142 WH combi-fridge Freestanding 234 L White:

Candy CCODS 5142 WH, 234 L, Freestanding, 2 kg/24h, White

Long summary description Candy CCODS 5142 WH combi-fridge Freestanding 234 L White:

Candy CCODS 5142 WH. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 234 L. Fridge net capacity: 220 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 14 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 215 kWh, Energy usage: 0,59 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.