Candy logo

Candy CMCL 5144WN Freestanding 205 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23737
Info modified on:
27 May 2024, 14:35:02
Short summary description Candy CMCL 5144WN Freestanding 205 L E White:

Candy CMCL 5144WN, 205 L, ST, 39 dB, 2,4 kg/24h, E, White

Long summary description Candy CMCL 5144WN Freestanding 205 L E White:

Candy CMCL 5144WN. Total net capacity: 205 L. Door hinge: Right. Climate class: ST, Noise level: 39 dB. Fridge net capacity: 153 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 52 L, Freezing capacity: 2,4 kg/24h. Energy efficiency class: E, Annual energy consumption: 191 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.