Candy logo

Candy CHSVN 174X side-by-side refrigerator Freestanding 532 L E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100581
Info modified on:
14 Jul 2025, 19:31:49
Short summary description Candy CHSVN 174X side-by-side refrigerator Freestanding 532 L E Stainless steel:

Candy CHSVN 174X, Freestanding, American door, Stainless steel, Touch, Glass, Side by side

Long summary description Candy CHSVN 174X side-by-side refrigerator Freestanding 532 L E Stainless steel:

Candy CHSVN 174X. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 532 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 347 L. Freezer net capacity: 185 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Energy efficiency class: E, Annual energy consumption: 313 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.