Candy logo

Candy Evo Space CDP 2L1047X-01 Freestanding 10 place settings

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79004
Info modified on:
04 Mar 2025, 15:25:42
Short summary description Candy Evo Space CDP 2L1047X-01 Freestanding 10 place settings:

Candy Evo Space CDP 2L1047X-01, Freestanding, Full size (60 cm), Stainless steel, Grey, Stainless steel, Buttons, Fixed

Long summary description Candy Evo Space CDP 2L1047X-01 Freestanding 10 place settings:

Candy Evo Space CDP 2L1047X-01. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 10 place settings, Noise level: 47 dB, Cycle time: 205 min. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,74 kWh, Power consumption (off): 0,3 W. Width: 450 mm, Depth: 580 mm, Height: 850 mm. Package weight: 42,4 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.