Candy logo

Candy Smart CBW 27D1E-S washing machine Front-load 7 kg 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145448
Info modified on:
31 Jul 2025, 16:03:35
Short summary description Candy Smart CBW 27D1E-S washing machine Front-load 7 kg 1200 RPM White:

Candy Smart CBW 27D1E-S, Front-load, 7 kg, B, 75 dB, 1200 RPM, D

Long summary description Candy Smart CBW 27D1E-S washing machine Front-load 7 kg 1200 RPM White:

Candy Smart CBW 27D1E-S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 596 mm, Depth: 541 mm, Height: 820 mm. Energy efficiency class: D

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.