Candy logo

Candy Smart Inverter CBW 48TWME-S washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161339
Info modified on:
06 Jun 2025, 04:53:37
Short summary description Candy Smart Inverter CBW 48TWME-S washing machine Front-load 8 kg 1400 RPM White:

Candy Smart Inverter CBW 48TWME-S, Front-load, 8 kg, B, 75 dB, 1400 RPM, A

Long summary description Candy Smart Inverter CBW 48TWME-S washing machine Front-load 8 kg 1400 RPM White:

Candy Smart Inverter CBW 48TWME-S. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 596 mm, Depth: 541 mm, Height: 820 mm. Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.