Candy Smart Pro CSO4 H7A1DE-S, Freestanding, Front-load, Heat pump, White, Left, White
Candy Smart Pro CSO4 H7A1DE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: A+, Energy consumption: 2,25 kWh, Annual energy consumption: 269 kWh. Depth: 465 mm, Width: 600 mm, Height: 850 mm