Candy Smart Pro CSO C8TE-S, Freestanding, Front-load, Condensation, White, Rotary, Plastic window door
Candy Smart Pro CSO C8TE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: C, Noise level: 69 dB. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: B, Energy consumption: 4,7 kWh, Annual energy consumption: 561 kWh. Depth: 600 mm, Width: 596 mm, Height: 850 mm