Candy logo

Candy GOC 770 BT tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62183
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Candy GOC 770 BT tumble dryer Freestanding Front-load 7 kg B White:

Candy GOC 770 BT, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 115 L

Long summary description Candy GOC 770 BT tumble dryer Freestanding Front-load 7 kg B White:

Candy GOC 770 BT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Condensation efficiency class: G, Drying programs: Wool, Quick, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 3,9 kWh, Annual energy consumption: 281 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.