Candy logo

Candy Smart Pro CSOW4855TWBE\1-S washer dryer Freestanding Front-load White E

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48657
Info modified on:
18 Feb 2025, 15:44:26
Short summary description Candy Smart Pro CSOW4855TWBE\1-S washer dryer Freestanding Front-load White E:

Candy Smart Pro CSOW4855TWBE\1-S, Front-load, Freestanding, White, Left, Black, Touch

Long summary description Candy Smart Pro CSOW4855TWBE\1-S washer dryer Freestanding Front-load White E:

Candy Smart Pro CSOW4855TWBE\1-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 44 L. Candy technologies (clothes care): Mix Power System. Depth: 53 mm, Width: 60 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.