Candy logo

Candy Aquamatic AQUA 1142DE/2-S washing machine Front-load 4 kg 1100 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102019
Info modified on:
20 May 2025, 01:49:15
Short summary description Candy Aquamatic AQUA 1142DE/2-S washing machine Front-load 4 kg 1100 RPM White:

Candy Aquamatic AQUA 1142DE/2-S, Front-load, 4 kg, C, 80 dB, 1100 RPM, F

Long summary description Candy Aquamatic AQUA 1142DE/2-S washing machine Front-load 4 kg 1100 RPM White:

Candy Aquamatic AQUA 1142DE/2-S. Loading type: Front-load. Drum capacity: 4 kg, Spin-drying class: C, Noise level (spin): 80 dB, Noise level (wash): 56 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 141 kWh. Product color: White. Width: 510 mm, Depth: 440 mm, Height: 700 mm. Energy efficiency class: F

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.