CamPart Travel logo

CamPart Travel TA-0859 camping table Aluminium

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67174
Info modified on:
29 Jun 2024, 11:42:34
End of life date:
25 Jun 2024
Short summary description CamPart Travel TA-0859 camping table Aluminium:

CamPart Travel TA-0859, Aluminium, Aluminium, 6,7 kg, Height adjustment

Long summary description CamPart Travel TA-0859 camping table Aluminium:

CamPart Travel TA-0859. Product color: Aluminium, Frame material: Aluminium, Frame thickness: 25 mm. Width: 1150 mm, Depth: 700 mm, Weight: 6,7 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.