CamPart Travel BE-0637, Single cot, 120 kg, 600 D, 6,25 kg, Aluminium, Navy, Aluminium, Polyester
CamPart Travel BE-0637. Type: Single cot, Product color: Aluminium, Navy, Material: Aluminium, Polyester. Width: 670 mm, Depth: 2000 mm, Height: 350 mm. Master (outer) case weight: 7,8 kg, Master (outer) case length: 850 mm, Master (outer) case width: 740 mm