Byron logo

Byron DIC-24615 video intercom system 7,62 cm (3") Aluminium, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61837
Info modified on:
05 Aug 2022, 19:42:38
Short summary description Byron DIC-24615 video intercom system 7,62 cm (3") Aluminium, Black:

Byron DIC-24615, 7,62 cm (3"), 640 x 480 pixels, CMOS, 25 fps, 90°, 90°

Long summary description Byron DIC-24615 video intercom system 7,62 cm (3") Aluminium, Black:

Byron DIC-24615. Display diagonal: 7,62 cm (3"). Maximum video resolution: 640 x 480 pixels, Sensor type: CMOS, Maximum frame rate: 25 fps. Night vision distance: 1 m. Product color: Aluminium, Black, International Protection (IP) code: IP20, IP44. Compatible memory cards: SD, Maximum memory card size: 32 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.