Buffalo logo

Buffalo WEX-1166DHP wireless access point 866 Mbit/s White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40008
Info modified on:
08 Oct 2024, 14:00:57
Short summary description Buffalo WEX-1166DHP wireless access point 866 Mbit/s White:

Buffalo WEX-1166DHP, 2.4 GHz, 5 GHz, 866 Mbit/s, 64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP, 10,100,1000 Mbit/s

Long summary description Buffalo WEX-1166DHP wireless access point 866 Mbit/s White:

Buffalo WEX-1166DHP. 2.4 GHz, 5 GHz, Maximum data transfer rate: 866 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: White. Power consumption (max): 12 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.