Buffalo logo

Buffalo TeraStation 5200 Storage server Intel Atom® 2 GB DDR3 8 TB HDD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75081
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation 5200 Storage server Intel Atom® 2 GB DDR3 8 TB HDD Black:

Buffalo TeraStation 5200, Storage server, Intel Atom®, 2 GB, DDR3, 8 TB, HDD

Long summary description Buffalo TeraStation 5200 Storage server Intel Atom® 2 GB DDR3 8 TB HDD Black:

Buffalo TeraStation 5200. Type: Storage server, Device class: Small & Medium Business. Processor family: Intel Atom®. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.