Buffalo logo

Buffalo RUF3-K16GB-BK USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7995
Info modified on:
14 Mar 2024, 17:44:29
Short summary description Buffalo RUF3-K16GB-BK USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo RUF3-K16GB-BK, 16 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 10 g, Black

Long summary description Buffalo RUF3-K16GB-BK USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo RUF3-K16GB-BK. Capacity: 16 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Password protection. Weight: 10 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.