Buffalo LinkStation 220, NAS, Marvell Armada 370, Armada 370, 0,25 GB, DDR3, 12 TB
Buffalo LinkStation 220. Type: NAS, Device class: Home & Home Office. Processor family: Marvell Armada 370, Processor model: Armada 370, Processor frequency: 0,8 GHz. Internal memory: 0,25 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD