Buffalo logo

Buffalo MiniStation Slim 500GB 8.8mm external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32355
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo MiniStation Slim 500GB 8.8mm external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo MiniStation Slim 500GB 8.8mm, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Buffalo MiniStation Slim 500GB 8.8mm external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo MiniStation Slim 500GB 8.8mm. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.