Buffalo logo

Buffalo 1GB PC5300 memory module 1 x 1 GB DDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8198
Info modified on:
06 Nov 2020, 09:47:40
Short summary description Buffalo 1GB PC5300 memory module 1 x 1 GB DDR2:

Buffalo 1GB PC5300, 1 GB, 1 x 1 GB, DDR2, 667 MHz

Long summary description Buffalo 1GB PC5300 memory module 1 x 1 GB DDR2:

Buffalo 1GB PC5300. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.