Brother PT-1080, ABC, TZ, Thermal transfer, 180 x 180 DPI, 10 mm/sec, Alkaline
Brother PT-1080. Keyboard layout: ABC. Tape type: TZ. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery technology: Alkaline. Product color: Red, White