Brother logo

Brother MFC-9560CDW multifunction printer Laser A4 19200 x 19200 DPI 25 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48959
Info modified on:
28 Feb 2023, 12:43:02
Short summary description Brother MFC-9560CDW multifunction printer Laser A4 19200 x 19200 DPI 25 ppm Wi-Fi:

Brother MFC-9560CDW, Laser, Colour printing, 19200 x 19200 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-9560CDW multifunction printer Laser A4 19200 x 19200 DPI 25 ppm Wi-Fi:

Brother MFC-9560CDW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 19200 x 19200 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.