Brother MFC-9010CN, LED, Colour printing, 600 x 2400 DPI, Colour copying, Colour scanning, A4
Brother MFC-9010CN. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4