Brother logo

Brother MFC-685CW multifunction printer Inkjet A4 6000 x 12000 DPI 30 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63886
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother MFC-685CW multifunction printer Inkjet A4 6000 x 12000 DPI 30 ppm:

Brother MFC-685CW, Inkjet, Colour printing, 6000 x 12000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-685CW multifunction printer Inkjet A4 6000 x 12000 DPI 30 ppm:

Brother MFC-685CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 12000 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.