Brother logo

Brother MFC-290C multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88621
Info modified on:
27 Feb 2025, 13:28:29
Short summary description Brother MFC-290C multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm:

Brother MFC-290C, Inkjet, Colour printing, 1200 x 6000 DPI, Mono copying, A4, Direct printing

Long summary description Brother MFC-290C multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm:

Brother MFC-290C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.