Brother logo

Brother MFC-1900 multifunction printer Laser A4 2400 x 600 DPI 21 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82041
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Brother MFC-1900 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Brother MFC-1900, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, White

Long summary description Brother MFC-1900 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Brother MFC-1900. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.