Brother FAX-T84, 9,6 Kbit/s, 10 sheets, 30 sheets, 20 pages, 334 x 301 x 281 mm, 301 mm
Brother FAX-T84. Modem speed: 9,6 Kbit/s. Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 30 sheets. Fax memory: 20 pages. Dimensions (WxDxH): 334 x 301 x 281 mm, Width: 301 mm, Depth: 281 mm. Package weight: 2,9 kg