Brita logo

Brita Elemaris Meter Pitcher water filter 2,4 L Transparent, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104124
Info modified on:
10 Oct 2024, 18:43:46
Short summary description Brita Elemaris Meter Pitcher water filter 2,4 L Transparent, White:

Brita Elemaris Meter, Pitcher water filter, 2,4 L, Transparent, White

Long summary description Brita Elemaris Meter Pitcher water filter 2,4 L Transparent, White:

Brita Elemaris Meter. Water filter type: Pitcher water filter, Product color: Transparent, White, Water tank capacity: 2,4 L. Width: 250 mm, Depth: 100 mm, Height: 265 mm. Package width: 272 mm, Package depth: 109 mm, Package height: 277 mm. Cartridges quantity: 1 pc(s), Quantity per pack: 1 pc(s). Country of origin: Germany

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.