Braun logo

Braun Multiquick Fresh System MR5550 M CA V Immersion blender Blue, White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83570
Info modified on:
04 Apr 2019, 05:29:25
Short summary description Braun Multiquick Fresh System MR5550 M CA V Immersion blender Blue, White:

Braun Multiquick Fresh System MR5550 M CA V, Immersion blender, Blue, White

Long summary description Braun Multiquick Fresh System MR5550 M CA V Immersion blender Blue, White:

Braun Multiquick Fresh System MR5550 M CA V. Type: Immersion blender, Product color: Blue, White. Blending bowl material: Glass. Power consumption (typical): 600 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.