Braun logo

Braun MQ 9005X Immersion blender 1000 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165229
Info modified on:
09 Jan 2024, 11:24:11
Short summary description Braun MQ 9005X Immersion blender 1000 W Black, Stainless steel:

Braun MQ 9005X, Immersion blender, 1000 W, Black, Stainless steel

Long summary description Braun MQ 9005X Immersion blender 1000 W Black, Stainless steel:

Braun MQ 9005X. Type: Immersion blender, Product color: Black, Stainless steel. Control type: Buttons. Shaft material: Stainless steel. Power: 1000 W, AC input voltage: 230 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.