Braun MQ505, Immersion blender, 0,6 L, 350 W, Black
Braun MQ505. Type: Immersion blender, Product color: Black. Bowl capacity: 0,6 L. Shaft material: Stainless steel, Blade material: Stainless steel. Power: 350 W. Doesn't contain: Bisphenol A (BPA)