Braun logo

Braun MQ 5045 1,25 L Immersion blender 750 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85495
Info modified on:
09 Jan 2024, 11:24:02
Short summary description Braun MQ 5045 1,25 L Immersion blender 750 W White:

Braun MQ 5045, Immersion blender, 1,25 L, 750 W, White

Long summary description Braun MQ 5045 1,25 L Immersion blender 750 W White:

Braun MQ 5045. Type: Immersion blender, Product color: White. Bowl capacity: 1,25 L, Rotational speed (max): 13500 RPM. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W, Power source: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.