Braun BT5090, Washable, Black, Grey
Braun BT5090. Minimum hair length: 1 mm, Maximum hair length: 2 cm, Step precise: 0,5 mm. Product color: Black, Grey. Operating time: 50 min, Charging time: 1 h, Fast charging time: 5 min