Braun logo

Braun NovoScan LCD Film/slide scanner

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92313
Info modified on:
08 Apr 2020, 10:15:51
Short summary description Braun NovoScan LCD Film/slide scanner:

Braun NovoScan LCD, 36,5 x 24,3 mm, Film/slide scanner, 2.4 ", CMOS, 32 MB, SD

Long summary description Braun NovoScan LCD Film/slide scanner:

Braun NovoScan LCD. Maximum scan size: 36,5 x 24,3 mm. Scanner type: Film/slide scanner, Display: 2.4 ". Sensor type: CMOS, Internal memory: 32 MB, Compatible memory cards: SD. Standard interfaces: USB 1.1, USB 2.0. Width: 94 mm, Depth: 96,4 mm, Height: 170 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.