Braun logo

Braun Contour Series 5874 Foil shaver Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73341
Info modified on:
14 Mar 2024, 18:55:26
Short summary description Braun Contour Series 5874 Foil shaver Black:

Braun Contour Series 5874, Foil shaver, Black, Nickel-Metal Hydride (NiMH), 2 x NiMh, 5 min, Wireless

Long summary description Braun Contour Series 5874 Foil shaver Black:

Braun Contour Series 5874. Shaver system: Foil shaver, Product color: Black. Battery technology: Nickel-Metal Hydride (NiMH), Battery type: 2 x NiMh, Fast charging time: 5 min. Connectivity technology: Wireless, Cordless operation: 50 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.