Braun logo

Braun Satin Hair 5 AS 530 Hot air brush Black, Silver, Violet 1000 W 2 m

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188747
Info modified on:
09 Jan 2024, 11:23:22
Short summary description Braun Satin Hair 5 AS 530 Hot air brush Black, Silver, Violet 1000 W 2 m:

Braun Satin Hair 5 AS 530, Hot air brush, Black, Silver, Violet, 2 m, 1000 W, 52 mm, 328 mm

Long summary description Braun Satin Hair 5 AS 530 Hot air brush Black, Silver, Violet 1000 W 2 m:

Braun Satin Hair 5 AS 530. Type: Hot air brush. Product color: Black, Silver, Violet. Cord length: 2 m. Power: 1000 W. Width: 52 mm, Depth: 328 mm, Height: 110 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.