Braun logo

Braun WaterFlex WF2s Foil shaver Trimmer Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84146
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun WaterFlex WF2s Foil shaver Trimmer Black, Blue:

Braun WaterFlex WF2s, Foil shaver, Black, Blue, Battery, Lithium-Ion (Li-Ion), 1 h, 5 min

Long summary description Braun WaterFlex WF2s Foil shaver Trimmer Black, Blue:

Braun WaterFlex WF2s. Shaver system: Foil shaver, Product color: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 319 g. Package width: 57 mm, Package depth: 155 mm, Package height: 222 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.