Braun logo

Braun Face 832-s 10 tweezers White, Rose

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80837
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Braun Face 832-s 10 tweezers White, Rose:

Braun Face 832-s, White, Rose, 10 tweezers, AA, 230 g, Box, 56 mm

Long summary description Braun Face 832-s 10 tweezers White, Rose:

Braun Face 832-s. Product color: White, Rose, Number of tweezers: 10 tweezers. Battery type: AA. Weight: 230 g. Package type: Box, Package width: 56 mm, Package depth: 155 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 163 mm, Master (outer) case length: 297 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.