Braun Silk-épil 7 Dual Epilator 7-721, Blue, White, 40 tweezers, 0,5 mm, Built-in, 416 g, 67 mm
Braun Silk-épil 7 Dual Epilator 7-721. Product color: Blue, White, Number of tweezers: 40 tweezers, Minimum hair length: 0,5 mm. Battery type: Built-in. Weight: 416 g. Package width: 67 mm, Package depth: 180 mm, Package height: 198 mm