Braun BNC 008, Digital alarm clock, White, LCD, Blue, AAA, 1.5V, LR3, 57 mm
Braun BNC 008. Type: Digital alarm clock, Product color: White. Display type: LCD, Backlight color: Blue. Battery type: AAA, 1.5V, LR3. Width: 57 mm, Height: 57 mm, Depth: 19,9 mm. Quantity per pack: 1 pc(s)