Braun Silk-épil 3 3270, White, Rose, 20 tweezers, AC, 100 - 240 V, Built-in battery, Germany
Braun Silk-épil 3 3270. Product color: White, Rose, Number of tweezers: 20 tweezers. Power source: AC, AC input voltage: 100 - 240 V, Battery type: Built-in battery. Country of origin: Germany. Weight: 328 g. Package type: Box, Package width: 65 mm, Package depth: 180 mm