Braun logo

Braun DigiFrame 1960 digital photo frame Black 48,3 cm (19")

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68470
Info modified on:
14 Jun 2019, 12:51:45
Short summary description Braun DigiFrame 1960 digital photo frame Black 48,3 cm (19"):

Braun DigiFrame 1960, 48,3 cm (19"), 1280 x 1024 pixels, 5:4, MPEG, MP3, 2042 MB

Long summary description Braun DigiFrame 1960 digital photo frame Black 48,3 cm (19"):

Braun DigiFrame 1960. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Aspect ratio: 5:4. Video formats supported: MPEG, Audio formats supported: MP3. Internal memory: 2042 MB, Compatible memory cards: Memory Stick (MS). Interface: USB 2.0. Speaker power: 3 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.