Braun DigiFrame 1180, 20,3 cm (8"), 800 x 480 pixels, 380 cd/m², 250:1, 65°, 55°
Braun DigiFrame 1180. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 480 pixels, Display brightness: 380 cd/m². Video formats supported: MPEG, Audio formats supported: MP3. Internal memory: 512 MB, Compatible memory cards: Memory Stick (MS). Interface: USB 2.0. Product color: Black