Braun logo

Braun Silk-épil Limited Edition 5 5-547 Wet & Dry 28 tweezers Red, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64298
Info modified on:
09 Jan 2024, 11:22:48
Short summary description Braun Silk-épil Limited Edition 5 5-547 Wet & Dry 28 tweezers Red, White:

Braun Silk-épil Limited Edition 5 5-547 Wet & Dry, Red, White, 28 tweezers, 455 g, 82 mm, 236 mm, 176 mm

Long summary description Braun Silk-épil Limited Edition 5 5-547 Wet & Dry 28 tweezers Red, White:

Braun Silk-épil Limited Edition 5 5-547 Wet & Dry. Product color: Red, White, Number of tweezers: 28 tweezers. Weight: 455 g. Package width: 82 mm, Package depth: 236 mm, Package height: 176 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.