Braun logo

Braun MQ 325 Immersion blender 550 W Grey, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66480
Info modified on:
28 Mar 2024, 12:56:35
Short summary description Braun MQ 325 Immersion blender 550 W Grey, White:

Braun MQ 325, Immersion blender, 550 W, Grey, White

Long summary description Braun MQ 325 Immersion blender 550 W Grey, White:

Braun MQ 325. Type: Immersion blender, Product color: Grey, White. Rotational speed (max): 12500 RPM, Capacity: 0,35 L. Shaft material: Plastic, Blade material: Stainless steel. Power: 550 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.