Braun logo

Braun SI 3031 PU Steam iron Ceramic soleplate 2300 W Grey, Purple, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50412
Info modified on:
14 Mar 2024, 19:16:16
Short summary description Braun SI 3031 PU Steam iron Ceramic soleplate 2300 W Grey, Purple, White:

Braun SI 3031 PU, Steam iron, Ceramic soleplate, 2 m, 140 g/min, Grey, Purple, White, 45 g/min

Long summary description Braun SI 3031 PU Steam iron Ceramic soleplate 2300 W Grey, Purple, White:

Braun SI 3031 PU. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 2 m. Iron power: 2300 W. Width: 300 mm, Depth: 120 mm, Height: 150 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.