Bosch logo

Bosch Exxcel WVH28360GB washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58463
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch Exxcel WVH28360GB washer dryer Freestanding Front-load White:

Bosch Exxcel WVH28360GB, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Bosch Exxcel WVH28360GB washer dryer Freestanding Front-load White:

Bosch Exxcel WVH28360GB. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Door opening angle: 165°, Cord length: 2,1 m. Water consumption washing & drying per cycle: 95 L, Energy consumption washing per cycle: 1,22 kWh, Energy consumption washing & drying per cycle: 5,67 kWh. Depth: 590 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.